PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.50
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 12.04
Product Name: Five Light Chandelier
UPC: 783927369350
Category: Chandelier
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Chain: 72``
Wire: 18``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 344640 |
| Product Name | 42906NI Mid. Chandeliers-Glass Up |
| Application | Residential |