Capital Lighting, Inc. 42935OZ Island/Pool Table-4 Light + 344637

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Length 13.50 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Olde Bronze Weight: 26.5 Product Name: Eight Light Chandelier UPC: 783927354677 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 10.75``x5.5`` Chain: 36`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Length 13.50 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Olde Bronze Weight: 26.5 Product Name: Eight Light Chandelier UPC: 783927354677 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 10.75``x5.5`` Chain: 36`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
42935OZ Island/Pool Table-4 Light + - 344637 - Capital Lighting, Inc.
Columbus, OH, USA
42935OZ Island/Pool Table-4 Light +
344637
42935OZ Island/Pool Table-4 Light + 344637
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Length 13.50 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Olde Bronze Weight: 26.5 Product Name: Eight Light Chandelier UPC: 783927354677 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 10.75``x5.5`` Chain: 36`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.50
Length 13.50
Bulb
Type: G-9
Qty: 8
Wattage: 50
Finish: Olde Bronze
Weight: 26.5
Product Name: Eight Light Chandelier
UPC: 783927354677
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 10.75``x5.5``
Chain: 36``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344637
Product Name 42935OZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details