Capital Lighting, Inc. 42939OZ Sconces-Single Glass 344636

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 3 Product Name: One Light Wall Light UPC: 783927355308 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 3 Product Name: One Light Wall Light UPC: 783927355308 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42939OZ Sconces-Single Glass - 344636 - Capital Lighting, Inc.
Columbus, OH, USA
42939OZ Sconces-Single Glass
344636
42939OZ Sconces-Single Glass 344636
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 4 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 3 Product Name: One Light Wall Light UPC: 783927355308 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.50
Extension: 4
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Olde Bronze
Weight: 3
Product Name: One Light Wall Light
UPC: 783927355308
Category: Wall Light
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344636
Product Name 42939OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details