Capital Lighting, Inc. 42946SWZ Island/Pool Table-4 Light + 344630

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 6 Wattage: 100 Finish: Shadow Bronze Weight: 14.4 Product Name: Six Light Chandelier UPC: 783927355858 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 8``x5.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 6 Wattage: 100 Finish: Shadow Bronze Weight: 14.4 Product Name: Six Light Chandelier UPC: 783927355858 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 8``x5.5``

Suppliers

Company
Product
Description
Supplier Links
42946SWZ Island/Pool Table-4 Light + - 344630 - Capital Lighting, Inc.
Columbus, OH, USA
42946SWZ Island/Pool Table-4 Light +
344630
42946SWZ Island/Pool Table-4 Light + 344630
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 6 Wattage: 100 Finish: Shadow Bronze Weight: 14.4 Product Name: Six Light Chandelier UPC: 783927355858 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 8``x5.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.50
Length 11.50
Bulb
Type: A-19
Qty: 6
Wattage: 100
Finish: Shadow Bronze
Weight: 14.4
Product Name: Six Light Chandelier
UPC: 783927355858
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 8``x5.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344630
Product Name 42946SWZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details