Capital Lighting, Inc. 43401CLP Mid. Chandeliers-Glass Up 344625

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Classic Pewter Weight: 14 Product Name: Five Light Chandelier UPC: 783927361163 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 11``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Classic Pewter Weight: 14 Product Name: Five Light Chandelier UPC: 783927361163 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 11``

Suppliers

Company
Product
Description
Supplier Links
43401CLP Mid. Chandeliers-Glass Up - 344625 - Capital Lighting, Inc.
Columbus, OH, USA
43401CLP Mid. Chandeliers-Glass Up
344625
43401CLP Mid. Chandeliers-Glass Up 344625
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Classic Pewter Weight: 14 Product Name: Five Light Chandelier UPC: 783927361163 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 11``

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 24.50
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Classic Pewter
Weight: 14
Product Name: Five Light Chandelier
UPC: 783927361163
Category: Chandelier
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.75``
Chain: 72``
Wire: 11``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344625
Product Name 43401CLP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details