Capital Lighting, Inc. 43077NI Mini Pendants-Rod 344620

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.93 Product Name: One Light Pendant UPC: 783927361897 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.93 Product Name: One Light Pendant UPC: 783927361897 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
43077NI Mini Pendants-Rod - 344620 - Capital Lighting, Inc.
Columbus, OH, USA
43077NI Mini Pendants-Rod
344620
43077NI Mini Pendants-Rod 344620
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.93 Product Name: One Light Pendant UPC: 783927361897 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2.93
Product Name: One Light Pendant
UPC: 783927361897
Category: Pendants
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344620
Product Name 43077NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details