Capital Lighting, Inc. 42991OZ Island/Pool Table-2 Light Bar 344604

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Length 11.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 11.75 Product Name: Two Light Pendant UPC: 783927366045 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 10``x4.5`` Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Length 11.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 11.75 Product Name: Two Light Pendant UPC: 783927366045 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 10``x4.5`` Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
42991OZ Island/Pool Table-2 Light Bar - 344604 - Capital Lighting, Inc.
Columbus, OH, USA
42991OZ Island/Pool Table-2 Light Bar
344604
42991OZ Island/Pool Table-2 Light Bar 344604
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Length 11.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 11.75 Product Name: Two Light Pendant UPC: 783927366045 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 10``x4.5`` Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.25
Length 11.25
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 11.75
Product Name: Two Light Pendant
UPC: 783927366045
Category: Pendants
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL
Canopy: 10``x4.5``
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344604
Product Name 42991OZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details