Capital Lighting, Inc. 3849NI Island/Pool Table-2 Light Bar 344498

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 11.1 Product Name: Two Light Island Light UPC: 783927175418 Category: Island Light Glass: White Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 11.1 Product Name: Two Light Island Light UPC: 783927175418 Category: Island Light Glass: White Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3849NI Island/Pool Table-2 Light Bar - 344498 - Capital Lighting, Inc.
Columbus, OH, USA
3849NI Island/Pool Table-2 Light Bar
344498
3849NI Island/Pool Table-2 Light Bar 344498
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 11.1 Product Name: Two Light Island Light UPC: 783927175418 Category: Island Light Glass: White Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 11.1
Product Name: Two Light Island Light
UPC: 783927175418
Category: Island Light
Glass: White
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344498
Product Name 3849NI Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details