Capital Lighting, Inc. 380903WSP Fans-Light Kits 344497

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Weathered Steel Powder Coat Product Name: One Light Fan Light Kit UPC: 783927367554 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Weathered Steel Powder Coat Product Name: One Light Fan Light Kit UPC: 783927367554 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
380903WSP Fans-Light Kits - 344497 - Capital Lighting, Inc.
Columbus, OH, USA
380903WSP Fans-Light Kits
344497
380903WSP Fans-Light Kits 344497
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Weathered Steel Powder Coat Product Name: One Light Fan Light Kit UPC: 783927367554 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Weathered Steel Powder Coat
Product Name: One Light Fan Light Kit
UPC: 783927367554
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344497
Product Name 380903WSP Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details