Capital Lighting, Inc. 380904WSP Fans-Light Kits 344495

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Weathered Steel Powder Coat Product Name: One Light Fan Light Kit UPC: 783927367486 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Weathered Steel Powder Coat Product Name: One Light Fan Light Kit UPC: 783927367486 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
380904WSP Fans-Light Kits - 344495 - Capital Lighting, Inc.
Columbus, OH, USA
380904WSP Fans-Light Kits
344495
380904WSP Fans-Light Kits 344495
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Weathered Steel Powder Coat Product Name: One Light Fan Light Kit UPC: 783927367486 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Weathered Steel Powder Coat
Product Name: One Light Fan Light Kit
UPC: 783927367486
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344495
Product Name 380904WSP Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details