Capital Lighting, Inc. 42671CH Pendants-Bowl Style 344489

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.25 Length 20.25 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Chrome Weight: 15 Product Name: Eight Light Chandelier UPC: 783927356473 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.25 Length 20.25 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Chrome Weight: 15 Product Name: Eight Light Chandelier UPC: 783927356473 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42671CH Pendants-Bowl Style - 344489 - Capital Lighting, Inc.
Columbus, OH, USA
42671CH Pendants-Bowl Style
344489
42671CH Pendants-Bowl Style 344489
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.25 Length 20.25 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Chrome Weight: 15 Product Name: Eight Light Chandelier UPC: 783927356473 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.25
Length 20.25
Bulb
Type: G-9
Qty: 8
Wattage: 50
Finish: Chrome
Weight: 15
Product Name: Eight Light Chandelier
UPC: 783927356473
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344489
Product Name 42671CH Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details