Capital Lighting, Inc. 42770AP Mid. Chandeliers-Candle 344488

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Pewter Weight: 10 Product Name: Four Light Chandelier UPC: 783927347303 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Pewter Weight: 10 Product Name: Four Light Chandelier UPC: 783927347303 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42770AP Mid. Chandeliers-Candle - 344488 - Capital Lighting, Inc.
Columbus, OH, USA
42770AP Mid. Chandeliers-Candle
344488
42770AP Mid. Chandeliers-Candle 344488
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Pewter Weight: 10 Product Name: Four Light Chandelier UPC: 783927347303 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Pewter
Weight: 10
Product Name: Four Light Chandelier
UPC: 783927347303
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344488
Product Name 42770AP Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details