Capital Lighting, Inc. 42769AP Mini Chandeliers-Candle 344485

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 7 Product Name: Three Light Pendant UPC: 783927347327 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 7 Product Name: Three Light Pendant UPC: 783927347327 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42769AP Mini Chandeliers-Candle - 344485 - Capital Lighting, Inc.
Columbus, OH, USA
42769AP Mini Chandeliers-Candle
344485
42769AP Mini Chandeliers-Candle 344485
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 7 Product Name: Three Light Pendant UPC: 783927347327 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Pewter
Weight: 7
Product Name: Three Light Pendant
UPC: 783927347327
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344485
Product Name 42769AP Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details