Capital Lighting, Inc. 42707CLP Mini Pendants-Rod 344482

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 16.16 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 3 Product Name: One Light Pendant UPC: 783927348713 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 54``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 16.16 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 3 Product Name: One Light Pendant UPC: 783927348713 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 54``

Suppliers

Company
Product
Description
Supplier Links
42707CLP Mini Pendants-Rod - 344482 - Capital Lighting, Inc.
Columbus, OH, USA
42707CLP Mini Pendants-Rod
344482
42707CLP Mini Pendants-Rod 344482
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 16.16 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 3 Product Name: One Light Pendant UPC: 783927348713 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 54``

PRODUCT DETAILS / SPECS
Width/Dia: 5.37
Height: 16.16
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Classic Pewter
Weight: 3
Product Name: One Light Pendant
UPC: 783927348713
Category: Pendants
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 54``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344482
Product Name 42707CLP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details