Capital Lighting, Inc. 42706CLP Pendants-Bowl Style 344480

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.46 Height: 22.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 16 Product Name: Three Light Pendant UPC: 783927349024 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.46 Height: 22.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 16 Product Name: Three Light Pendant UPC: 783927349024 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42706CLP Pendants-Bowl Style - 344480 - Capital Lighting, Inc.
Columbus, OH, USA
42706CLP Pendants-Bowl Style
344480
42706CLP Pendants-Bowl Style 344480
PRODUCT DETAILS / SPECS Width/Dia: 20.46 Height: 22.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 16 Product Name: Three Light Pendant UPC: 783927349024 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 20.46
Height: 22.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Classic Pewter
Weight: 16
Product Name: Three Light Pendant
UPC: 783927349024
Category: Pendants
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344480
Product Name 42706CLP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details