Capital Lighting, Inc. 42025OZ Semi-Flush Mts.-Bowl Style 344475

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 10.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 13.8 Product Name: Four Light Ceiling Light UPC: 783927297592 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 10.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 13.8 Product Name: Four Light Ceiling Light UPC: 783927297592 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42025OZ Semi-Flush Mts.-Bowl Style - 344475 - Capital Lighting, Inc.
Columbus, OH, USA
42025OZ Semi-Flush Mts.-Bowl Style
344475
42025OZ Semi-Flush Mts.-Bowl Style 344475
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 10.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 13.8 Product Name: Four Light Ceiling Light UPC: 783927297592 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 10.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 13.8
Product Name: Four Light Ceiling Light
UPC: 783927297592
Category: Ceiling Lights
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344475
Product Name 42025OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details