Capital Lighting, Inc. 42025NI Semi-Flush Mts.-Bowl Style 344472

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 10.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 13.8 Product Name: Four Light Ceiling Light UPC: 783927298315 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 10.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 13.8 Product Name: Four Light Ceiling Light UPC: 783927298315 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42025NI Semi-Flush Mts.-Bowl Style - 344472 - Capital Lighting, Inc.
Columbus, OH, USA
42025NI Semi-Flush Mts.-Bowl Style
344472
42025NI Semi-Flush Mts.-Bowl Style 344472
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 10.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 13.8 Product Name: Four Light Ceiling Light UPC: 783927298315 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 10.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 13.8
Product Name: Four Light Ceiling Light
UPC: 783927298315
Category: Ceiling Lights
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344472
Product Name 42025NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details