Capital Lighting, Inc. 42122OZ Pendants-Drum Shade 344466

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.50 Bulb Type: A-19 Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 9 Product Name: Three Light Pendant UPC: 783927357418 Category: Pendants Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.50 Bulb Type: A-19 Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 9 Product Name: Three Light Pendant UPC: 783927357418 Category: Pendants Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42122OZ Pendants-Drum Shade - 344466 - Capital Lighting, Inc.
Columbus, OH, USA
42122OZ Pendants-Drum Shade
344466
42122OZ Pendants-Drum Shade 344466
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.50 Bulb Type: A-19 Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 9 Product Name: Three Light Pendant UPC: 783927357418 Category: Pendants Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.50
Bulb
Type: A-19
Qty: 3
Wattage: 50
Finish: Olde Bronze
Weight: 9
Product Name: Three Light Pendant
UPC: 783927357418
Category: Pendants
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344466
Product Name 42122OZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details