Capital Lighting, Inc. 42182CH Mid. Chandeliers-Glass Up 344465

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 14.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Weight: 8.56 Product Name: Five Light Chandelier UPC: 783927361767 Category: Chandelier Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 14.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Weight: 8.56 Product Name: Five Light Chandelier UPC: 783927361767 Category: Chandelier Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42182CH Mid. Chandeliers-Glass Up - 344465 - Capital Lighting, Inc.
Columbus, OH, USA
42182CH Mid. Chandeliers-Glass Up
344465
42182CH Mid. Chandeliers-Glass Up 344465
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 14.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Weight: 8.56 Product Name: Five Light Chandelier UPC: 783927361767 Category: Chandelier Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 14.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Chrome
Weight: 8.56
Product Name: Five Light Chandelier
UPC: 783927361767
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344465
Product Name 42182CH Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details