Capital Lighting, Inc. 42172CH Island/Pool Table-4 Light + 344463

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Chrome Weight: 18 Product Name: Eight Light Chandelier UPC: 783927348102 Category: Chandelier Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Chrome Weight: 18 Product Name: Eight Light Chandelier UPC: 783927348102 Category: Chandelier Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42172CH Island/Pool Table-4 Light + - 344463 - Capital Lighting, Inc.
Columbus, OH, USA
42172CH Island/Pool Table-4 Light +
344463
42172CH Island/Pool Table-4 Light + 344463
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Chrome Weight: 18 Product Name: Eight Light Chandelier UPC: 783927348102 Category: Chandelier Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 5.00
Length 5.00
Bulb
Type: G-9
Qty: 8
Wattage: 50
Finish: Chrome
Weight: 18
Product Name: Eight Light Chandelier
UPC: 783927348102
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344463
Product Name 42172CH Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details