Capital Lighting, Inc. 42181CH Mid. Chandeliers-Glass Up 344462

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 5.74 Product Name: Three Light Chandelier UPC: 783927362061 Category: Chandelier Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 5.74 Product Name: Three Light Chandelier UPC: 783927362061 Category: Chandelier Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42181CH Mid. Chandeliers-Glass Up - 344462 - Capital Lighting, Inc.
Columbus, OH, USA
42181CH Mid. Chandeliers-Glass Up
344462
42181CH Mid. Chandeliers-Glass Up 344462
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 5.74 Product Name: Three Light Chandelier UPC: 783927362061 Category: Chandelier Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 12.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 5.74
Product Name: Three Light Chandelier
UPC: 783927362061
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344462
Product Name 42181CH Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details