Capital Lighting, Inc. 42174CH Mini Pendants-Cable 344460

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 7 Product Name: One Light Pendant UPC: 783927347747 Category: Pendants Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 7 Product Name: One Light Pendant UPC: 783927347747 Category: Pendants Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42174CH Mini Pendants-Cable - 344460 - Capital Lighting, Inc.
Columbus, OH, USA
42174CH Mini Pendants-Cable
344460
42174CH Mini Pendants-Cable 344460
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 7 Product Name: One Light Pendant UPC: 783927347747 Category: Pendants Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 7
Product Name: One Light Pendant
UPC: 783927347747
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344460
Product Name 42174CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details