Capital Lighting, Inc. 42668CH Pendants-Bowl Style 344458

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.50 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Chrome Weight: 17 Product Name: Six Light Chandelier UPC: 783927334457 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.50 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Chrome Weight: 17 Product Name: Six Light Chandelier UPC: 783927334457 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42668CH Pendants-Bowl Style - 344458 - Capital Lighting, Inc.
Columbus, OH, USA
42668CH Pendants-Bowl Style
344458
42668CH Pendants-Bowl Style 344458
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.50 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Chrome Weight: 17 Product Name: Six Light Chandelier UPC: 783927334457 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.50
Bulb
Type: G-9
Qty: 6
Wattage: 50
Finish: Chrome
Weight: 17
Product Name: Six Light Chandelier
UPC: 783927334457
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344458
Product Name 42668CH Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details