Capital Lighting, Inc. 42652OZ Semi-Flush Mts.-Bowl Style 344456

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.38 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9.4 Product Name: Three Light Ceiling Light UPC: 783927355384 Category: Ceiling Lights Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.38 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9.4 Product Name: Three Light Ceiling Light UPC: 783927355384 Category: Ceiling Lights Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42652OZ Semi-Flush Mts.-Bowl Style - 344456 - Capital Lighting, Inc.
Columbus, OH, USA
42652OZ Semi-Flush Mts.-Bowl Style
344456
42652OZ Semi-Flush Mts.-Bowl Style 344456
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.38 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9.4 Product Name: Three Light Ceiling Light UPC: 783927355384 Category: Ceiling Lights Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.38
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 9.4
Product Name: Three Light Ceiling Light
UPC: 783927355384
Category: Ceiling Lights
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344456
Product Name 42652OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details