Capital Lighting, Inc. 42664CH Mini Pendants-Rod 344455

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Length 12.75 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Chrome Weight: 9 Product Name: Three Light Pendant UPC: 783927357630 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Length 12.75 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Chrome Weight: 9 Product Name: Three Light Pendant UPC: 783927357630 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42664CH Mini Pendants-Rod - 344455 - Capital Lighting, Inc.
Columbus, OH, USA
42664CH Mini Pendants-Rod
344455
42664CH Mini Pendants-Rod 344455
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Length 12.75 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Chrome Weight: 9 Product Name: Three Light Pendant UPC: 783927357630 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.75
Length 12.75
Bulb
Type: G-9
Qty: 3
Wattage: 50
Finish: Chrome
Weight: 9
Product Name: Three Light Pendant
UPC: 783927357630
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344455
Product Name 42664CH Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details