Capital Lighting, Inc. 42653NI Pendants-Bowl Style 344453

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Pendant UPC: 783927355391 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 87``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Pendant UPC: 783927355391 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 87``

Suppliers

Company
Product
Description
Supplier Links
42653NI Pendants-Bowl Style - 344453 - Capital Lighting, Inc.
Columbus, OH, USA
42653NI Pendants-Bowl Style
344453
42653NI Pendants-Bowl Style 344453
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Pendant UPC: 783927355391 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 87``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 11
Product Name: Three Light Pendant
UPC: 783927355391
Category: Pendants
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 87``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344453
Product Name 42653NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details