Capital Lighting, Inc. 42654NI Pendants-Bowl Style 344450

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 26.2 Product Name: Four Light Pendant UPC: 783927355421 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 82``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 26.2 Product Name: Four Light Pendant UPC: 783927355421 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 82``

Suppliers

Company
Product
Description
Supplier Links
42654NI Pendants-Bowl Style - 344450 - Capital Lighting, Inc.
Columbus, OH, USA
42654NI Pendants-Bowl Style
344450
42654NI Pendants-Bowl Style 344450
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 26.2 Product Name: Four Light Pendant UPC: 783927355421 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 82``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.75
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 26.2
Product Name: Four Light Pendant
UPC: 783927355421
Category: Pendants
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 82``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344450
Product Name 42654NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details