Capital Lighting, Inc. 42063OZ Semi-Flush Mts.-Bowl Style 344449

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 11.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 7.5 Product Name: Four Light Ceiling Light UPC: 783927357845 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 11.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 7.5 Product Name: Four Light Ceiling Light UPC: 783927357845 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42063OZ Semi-Flush Mts.-Bowl Style - 344449 - Capital Lighting, Inc.
Columbus, OH, USA
42063OZ Semi-Flush Mts.-Bowl Style
344449
42063OZ Semi-Flush Mts.-Bowl Style 344449
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 11.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 7.5 Product Name: Four Light Ceiling Light UPC: 783927357845 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 11.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 7.5
Product Name: Four Light Ceiling Light
UPC: 783927357845
Category: Ceiling Lights
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344449
Product Name 42063OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details