Capital Lighting, Inc. 42080CH Semi-Flush Mts.-Bowl Style 344448

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 10.2 Product Name: Four Light Ceiling Light UPC: 783927361194 Category: Ceiling Lights Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 10.2 Product Name: Four Light Ceiling Light UPC: 783927361194 Category: Ceiling Lights Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
42080CH Semi-Flush Mts.-Bowl Style - 344448 - Capital Lighting, Inc.
Columbus, OH, USA
42080CH Semi-Flush Mts.-Bowl Style
344448
42080CH Semi-Flush Mts.-Bowl Style 344448
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 10.2 Product Name: Four Light Ceiling Light UPC: 783927361194 Category: Ceiling Lights Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.25
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 10.2
Product Name: Four Light Ceiling Light
UPC: 783927361194
Category: Ceiling Lights
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344448
Product Name 42080CH Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details