Capital Lighting, Inc. 42073CMZ Foyer/Hall Lanterns-Open Frame 344443

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Cambridge Bronze Weight: 19 Product Name: Four Light Chandelier UPC: 783927355971 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Cambridge Bronze Weight: 19 Product Name: Four Light Chandelier UPC: 783927355971 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42073CMZ Foyer/Hall Lanterns-Open Frame - 344443 - Capital Lighting, Inc.
Columbus, OH, USA
42073CMZ Foyer/Hall Lanterns-Open Frame
344443
42073CMZ Foyer/Hall Lanterns-Open Frame 344443
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Cambridge Bronze Weight: 19 Product Name: Four Light Chandelier UPC: 783927355971 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Cambridge Bronze
Weight: 19
Product Name: Four Light Chandelier
UPC: 783927355971
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344443
Product Name 42073CMZ Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details