Capital Lighting, Inc. 42074CMZ Foyer/Hall Lanterns-Open Frame 344441

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.75 Bulb Type: A-19 Qty: 6 Wattage: 100 Finish: Cambridge Bronze Weight: 30 Product Name: Six Light Chandelier UPC: 783927355988 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.75 Bulb Type: A-19 Qty: 6 Wattage: 100 Finish: Cambridge Bronze Weight: 30 Product Name: Six Light Chandelier UPC: 783927355988 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42074CMZ Foyer/Hall Lanterns-Open Frame - 344441 - Capital Lighting, Inc.
Columbus, OH, USA
42074CMZ Foyer/Hall Lanterns-Open Frame
344441
42074CMZ Foyer/Hall Lanterns-Open Frame 344441
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.75 Bulb Type: A-19 Qty: 6 Wattage: 100 Finish: Cambridge Bronze Weight: 30 Product Name: Six Light Chandelier UPC: 783927355988 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 31.75
Bulb
Type: A-19
Qty: 6
Wattage: 100
Finish: Cambridge Bronze
Weight: 30
Product Name: Six Light Chandelier
UPC: 783927355988
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344441
Product Name 42074CMZ Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details