Capital Lighting, Inc. 42271NI Sconces-Single Glass 344438

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: One Light Wall Light UPC: 783927372022 Category: Wall Light Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: One Light Wall Light UPC: 783927372022 Category: Wall Light Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42271NI Sconces-Single Glass - 344438 - Capital Lighting, Inc.
Columbus, OH, USA
42271NI Sconces-Single Glass
344438
42271NI Sconces-Single Glass 344438
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: One Light Wall Light UPC: 783927372022 Category: Wall Light Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 3
Product Name: One Light Wall Light
UPC: 783927372022
Category: Wall Light
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344438
Product Name 42271NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details