Capital Lighting, Inc. 42270OZ Mini Pendants-Rod 344432

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: One Light Pendant UPC: 783927356855 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: One Light Pendant UPC: 783927356855 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42270OZ Mini Pendants-Rod - 344432 - Capital Lighting, Inc.
Columbus, OH, USA
42270OZ Mini Pendants-Rod
344432
42270OZ Mini Pendants-Rod 344432
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: One Light Pendant UPC: 783927356855 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 6
Product Name: One Light Pendant
UPC: 783927356855
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344432
Product Name 42270OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details