Capital Lighting, Inc. 42269PN Mini Pendants-Rod 344431

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.25 Length 7.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 4.7 Product Name: One Light Pendant UPC: 783927356909 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.25 Length 7.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 4.7 Product Name: One Light Pendant UPC: 783927356909 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42269PN Mini Pendants-Rod - 344431 - Capital Lighting, Inc.
Columbus, OH, USA
42269PN Mini Pendants-Rod
344431
42269PN Mini Pendants-Rod 344431
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.25 Length 7.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 4.7 Product Name: One Light Pendant UPC: 783927356909 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.25
Length 7.25
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 4.7
Product Name: One Light Pendant
UPC: 783927356909
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344431
Product Name 42269PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details