Capital Lighting, Inc. 42270NI Semi-Flush Mts.-Bowl Style 344430

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: One Light Pendant UPC: 783927356862 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: One Light Pendant UPC: 783927356862 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42270NI Semi-Flush Mts.-Bowl Style - 344430 - Capital Lighting, Inc.
Columbus, OH, USA
42270NI Semi-Flush Mts.-Bowl Style
344430
42270NI Semi-Flush Mts.-Bowl Style 344430
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: One Light Pendant UPC: 783927356862 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 6
Product Name: One Light Pendant
UPC: 783927356862
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344430
Product Name 42270NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details