Capital Lighting, Inc. 42612OZ Mini Pendants-Rod 344425

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 10 Product Name: One Light Pendant UPC: 783927356503 Category: Pendants Glass: Marble Natural Stone Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 10 Product Name: One Light Pendant UPC: 783927356503 Category: Pendants Glass: Marble Natural Stone Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42612OZ Mini Pendants-Rod - 344425 - Capital Lighting, Inc.
Columbus, OH, USA
42612OZ Mini Pendants-Rod
344425
42612OZ Mini Pendants-Rod 344425
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 10 Product Name: One Light Pendant UPC: 783927356503 Category: Pendants Glass: Marble Natural Stone Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 8.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 10
Product Name: One Light Pendant
UPC: 783927356503
Category: Pendants
Glass: Marble Natural Stone
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344425
Product Name 42612OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details