Capital Lighting, Inc. 42452OZ Sconces-Drum Shades 344424

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 1.42 Product Name: One Light Wall Light UPC: 783927357708 Category: Wall Light Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 1.42 Product Name: One Light Wall Light UPC: 783927357708 Category: Wall Light Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42452OZ Sconces-Drum Shades - 344424 - Capital Lighting, Inc.
Columbus, OH, USA
42452OZ Sconces-Drum Shades
344424
42452OZ Sconces-Drum Shades 344424
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 1.42 Product Name: One Light Wall Light UPC: 783927357708 Category: Wall Light Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Olde Bronze
Weight: 1.42
Product Name: One Light Wall Light
UPC: 783927357708
Category: Wall Light
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344424
Product Name 42452OZ Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details