Capital Lighting, Inc. 42508OZ Mini Pendants-Drum Shades 344422

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.00 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 3 Product Name: One Light Pendant UPC: 783927356008 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.00 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 3 Product Name: One Light Pendant UPC: 783927356008 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42508OZ Mini Pendants-Drum Shades - 344422 - Capital Lighting, Inc.
Columbus, OH, USA
42508OZ Mini Pendants-Drum Shades
344422
42508OZ Mini Pendants-Drum Shades 344422
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.00 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 3 Product Name: One Light Pendant UPC: 783927356008 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 9.00
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Olde Bronze
Weight: 3
Product Name: One Light Pendant
UPC: 783927356008
Category: Pendants
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344422
Product Name 42508OZ Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details