Capital Lighting, Inc. 42507CH Sconces-Drum Shades 344421

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Chrome Weight: 2 Product Name: One Light Wall Light UPC: 783927355360 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Chrome Weight: 2 Product Name: One Light Wall Light UPC: 783927355360 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42507CH Sconces-Drum Shades - 344421 - Capital Lighting, Inc.
Columbus, OH, USA
42507CH Sconces-Drum Shades
344421
42507CH Sconces-Drum Shades 344421
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Chrome Weight: 2 Product Name: One Light Wall Light UPC: 783927355360 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Chrome
Weight: 2
Product Name: One Light Wall Light
UPC: 783927355360
Category: Wall Light
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344421
Product Name 42507CH Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details