Capital Lighting, Inc. 42271OZ Sconces-Single Glass 344419

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: One Light Wall Light UPC: 783927372008 Category: Wall Light Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: One Light Wall Light UPC: 783927372008 Category: Wall Light Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42271OZ Sconces-Single Glass - 344419 - Capital Lighting, Inc.
Columbus, OH, USA
42271OZ Sconces-Single Glass
344419
42271OZ Sconces-Single Glass 344419
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 3 Product Name: One Light Wall Light UPC: 783927372008 Category: Wall Light Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 3
Product Name: One Light Wall Light
UPC: 783927372008
Category: Wall Light
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344419
Product Name 42271OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details