Capital Lighting, Inc. 42321OZ Mini Pendants-Rod 344414

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.50 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 4.87 Product Name: One Light Pendant UPC: 783927356954 Category: Pendants Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.50 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 4.87 Product Name: One Light Pendant UPC: 783927356954 Category: Pendants Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42321OZ Mini Pendants-Rod - 344414 - Capital Lighting, Inc.
Columbus, OH, USA
42321OZ Mini Pendants-Rod
344414
42321OZ Mini Pendants-Rod 344414
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.50 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 4.87 Product Name: One Light Pendant UPC: 783927356954 Category: Pendants Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 6.50
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Olde Bronze
Weight: 4.87
Product Name: One Light Pendant
UPC: 783927356954
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344414
Product Name 42321OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details