Capital Lighting, Inc. 42322OZ Mini Pendants-Rod 344413

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 7.57 Product Name: One Light Pendant UPC: 783927357005 Category: Pendants Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 7.57 Product Name: One Light Pendant UPC: 783927357005 Category: Pendants Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42322OZ Mini Pendants-Rod - 344413 - Capital Lighting, Inc.
Columbus, OH, USA
42322OZ Mini Pendants-Rod
344413
42322OZ Mini Pendants-Rod 344413
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 7.57 Product Name: One Light Pendant UPC: 783927357005 Category: Pendants Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.50
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Olde Bronze
Weight: 7.57
Product Name: One Light Pendant
UPC: 783927357005
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344413
Product Name 42322OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details