Capital Lighting, Inc. 42322PN Mini Pendants-Rod 344411

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 7.57 Product Name: One Light Pendant UPC: 783927357722 Category: Pendants Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 7.57 Product Name: One Light Pendant UPC: 783927357722 Category: Pendants Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42322PN Mini Pendants-Rod - 344411 - Capital Lighting, Inc.
Columbus, OH, USA
42322PN Mini Pendants-Rod
344411
42322PN Mini Pendants-Rod 344411
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 7.57 Product Name: One Light Pendant UPC: 783927357722 Category: Pendants Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.50
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 7.57
Product Name: One Light Pendant
UPC: 783927357722
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344411
Product Name 42322PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details