Capital Lighting, Inc. 42323OZ Pendants-Glass Down 344410

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 10.3 Product Name: One Light Pendant UPC: 783927356985 Category: Pendants Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 10.3 Product Name: One Light Pendant UPC: 783927356985 Category: Pendants Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42323OZ Pendants-Glass Down - 344410 - Capital Lighting, Inc.
Columbus, OH, USA
42323OZ Pendants-Glass Down
344410
42323OZ Pendants-Glass Down 344410
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 10.3 Product Name: One Light Pendant UPC: 783927356985 Category: Pendants Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 9.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 10.3
Product Name: One Light Pendant
UPC: 783927356985
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344410
Product Name 42323OZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details