Capital Lighting, Inc. 42426AP Mid. Chandeliers-Glass Up 344409

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: T4 Qty: 5 Wattage: 60 Finish: Antique Pewter Weight: 14.5 Product Name: Five Light Chandelier UPC: 783927297349 Category: Chandelier Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: T4 Qty: 5 Wattage: 60 Finish: Antique Pewter Weight: 14.5 Product Name: Five Light Chandelier UPC: 783927297349 Category: Chandelier Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42426AP Mid. Chandeliers-Glass Up - 344409 - Capital Lighting, Inc.
Columbus, OH, USA
42426AP Mid. Chandeliers-Glass Up
344409
42426AP Mid. Chandeliers-Glass Up 344409
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: T4 Qty: 5 Wattage: 60 Finish: Antique Pewter Weight: 14.5 Product Name: Five Light Chandelier UPC: 783927297349 Category: Chandelier Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.75
Bulb
Type: T4
Qty: 5
Wattage: 60
Finish: Antique Pewter
Weight: 14.5
Product Name: Five Light Chandelier
UPC: 783927297349
Category: Chandelier
Glass: White Opal etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344409
Product Name 42426AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details