Capital Lighting, Inc. 42427AP Island/Pool Table-4 Light + 344407

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.63 Length 16.63 Bulb Type: T4 Qty: 8 Wattage: 60 Finish: Antique Pewter Weight: 28 Product Name: Eight Light Chandelier UPC: 783927289962 Category: Chandelier Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.63 Length 16.63 Bulb Type: T4 Qty: 8 Wattage: 60 Finish: Antique Pewter Weight: 28 Product Name: Eight Light Chandelier UPC: 783927289962 Category: Chandelier Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42427AP Island/Pool Table-4 Light + - 344407 - Capital Lighting, Inc.
Columbus, OH, USA
42427AP Island/Pool Table-4 Light +
344407
42427AP Island/Pool Table-4 Light + 344407
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.63 Length 16.63 Bulb Type: T4 Qty: 8 Wattage: 60 Finish: Antique Pewter Weight: 28 Product Name: Eight Light Chandelier UPC: 783927289962 Category: Chandelier Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.63
Length 16.63
Bulb
Type: T4
Qty: 8
Wattage: 60
Finish: Antique Pewter
Weight: 28
Product Name: Eight Light Chandelier
UPC: 783927289962
Category: Chandelier
Glass: White Opal etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344407
Product Name 42427AP Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details