Capital Lighting, Inc. 42431AP Island/Pool Table-4 Light + 344403

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.88 Height: 22.63 Length 22.63 Bulb Type: T4 Qty: 16 Wattage: 60 Finish: Antique Pewter Weight: 38 Product Name: 16 Light Chandelier UPC: 783927289900 Category: Chandelier Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.88 Height: 22.63 Length 22.63 Bulb Type: T4 Qty: 16 Wattage: 60 Finish: Antique Pewter Weight: 38 Product Name: 16 Light Chandelier UPC: 783927289900 Category: Chandelier Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42431AP Island/Pool Table-4 Light + - 344403 - Capital Lighting, Inc.
Columbus, OH, USA
42431AP Island/Pool Table-4 Light +
344403
42431AP Island/Pool Table-4 Light + 344403
PRODUCT DETAILS / SPECS Width/Dia: 20.88 Height: 22.63 Length 22.63 Bulb Type: T4 Qty: 16 Wattage: 60 Finish: Antique Pewter Weight: 38 Product Name: 16 Light Chandelier UPC: 783927289900 Category: Chandelier Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.88
Height: 22.63
Length 22.63
Bulb
Type: T4
Qty: 16
Wattage: 60
Finish: Antique Pewter
Weight: 38
Product Name: 16 Light Chandelier
UPC: 783927289900
Category: Chandelier
Glass: White Opal etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344403
Product Name 42431AP Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details