Capital Lighting, Inc. 42441OZ Semi-Flush Mts.-Drum Shade 344402

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9.5 Product Name: Three Light Ceiling Light UPC: 783927361392 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9.5 Product Name: Three Light Ceiling Light UPC: 783927361392 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42441OZ Semi-Flush Mts.-Drum Shade - 344402 - Capital Lighting, Inc.
Columbus, OH, USA
42441OZ Semi-Flush Mts.-Drum Shade
344402
42441OZ Semi-Flush Mts.-Drum Shade 344402
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9.5 Product Name: Three Light Ceiling Light UPC: 783927361392 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 9.5
Product Name: Three Light Ceiling Light
UPC: 783927361392
Category: Ceiling Lights
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344402
Product Name 42441OZ Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details