Capital Lighting, Inc. 45226AP Bathroom Fixtures-Three Lights 344399

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 5.38 Bulb Type: T4 Qty: 6 Wattage: 60 Finish: Antique Pewter Weight: 11 Product Name: Six Light Bath Light UPC: 783927296830 Category: Bath Bracket Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 5.38 Bulb Type: T4 Qty: 6 Wattage: 60 Finish: Antique Pewter Weight: 11 Product Name: Six Light Bath Light UPC: 783927296830 Category: Bath Bracket Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45226AP Bathroom Fixtures-Three Lights - 344399 - Capital Lighting, Inc.
Columbus, OH, USA
45226AP Bathroom Fixtures-Three Lights
344399
45226AP Bathroom Fixtures-Three Lights 344399
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 5.38 Bulb Type: T4 Qty: 6 Wattage: 60 Finish: Antique Pewter Weight: 11 Product Name: Six Light Bath Light UPC: 783927296830 Category: Bath Bracket Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 5.38
Bulb
Type: T4
Qty: 6
Wattage: 60
Finish: Antique Pewter
Weight: 11
Product Name: Six Light Bath Light
UPC: 783927296830
Category: Bath Bracket
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344399
Product Name 45226AP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details