Capital Lighting, Inc. 45313CH Bathroom Fixtures-Three Lights 344392

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 4.50 Extension: 6.5 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Chrome Weight: 4.6 Product Name: Three Light Bath Light UPC: 783927291019 Category: Bath Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 4.50 Extension: 6.5 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Chrome Weight: 4.6 Product Name: Three Light Bath Light UPC: 783927291019 Category: Bath Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45313CH Bathroom Fixtures-Three Lights - 344392 - Capital Lighting, Inc.
Columbus, OH, USA
45313CH Bathroom Fixtures-Three Lights
344392
45313CH Bathroom Fixtures-Three Lights 344392
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 4.50 Extension: 6.5 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Chrome Weight: 4.6 Product Name: Three Light Bath Light UPC: 783927291019 Category: Bath Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 4.50
Extension: 6.5
Bulb
Type: G-9
Qty: 3
Wattage: 50
Finish: Chrome
Weight: 4.6
Product Name: Three Light Bath Light
UPC: 783927291019
Category: Bath Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344392
Product Name 45313CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details